SMC Corporation of America Solenoid Valves VX233DGAXB

Description
2 Port Solenoid Valve, N/C, 24VDC, Oil
Request a Quote
Description
2 Port Solenoid Valve, N/C, 24VDC, Oil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 8732676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
8732676
Solenoid Valves 8732676
2 Port Solenoid Valve, N/C, 24VDC, Oil

2 Port Solenoid Valve, N/C, 24VDC, Oil

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 8732676
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material Brass / Bronze; Brass
Media Gasoline / Diesel Fuel; Oil
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Pneumatic Pilot Valves, PPV-32 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
VALVES - BP-100-SS-T-F-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SJE-1-ZP 3X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.38 inch (9.52 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details