SMC Corporation of America Solenoid Valve, 3 port, body ported, 24VDC, L plug conn w/.3m lead, 5/32 fitting VQZ115-5L1-N3

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve, 3 port, body ported, 24VDC, L plug conn w/.3m lead, 5/32 fitting - 70071879 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solenoid Valve, 3 port, body ported, 24VDC, L plug conn w/.3m lead, 5/32 fitting
70071879
Solenoid Valve, 3 port, body ported, 24VDC, L plug conn w/.3m lead, 5/32 fitting 70071879
Series VQZ base-mount solenoid valves combine convenience with durability and performance in a more traditional mounting style. Series VQZ Body Ported Solenoid Valves combine flexibility with high performance and long life in an in-line body style. Compact Design with Large Flow Capacity Body Ported Design Allows Valve to Be Used Inline or Mounted on a Bar Stock Manifold Built-In Replaceable One-Touch Fittings (Metric and Inch) — For Body Ported Valves Rubber Seal Design Rated for 50 Million Cycles Low Wattage Coils (1 W) Include Indicator Lights And Surge Suppression Operating Pressure Range: 15-100 PSI (30-100 PSI For Three Position Valves)

Series VQZ base-mount solenoid valves combine convenience with durability and performance in a more traditional mounting style. Series VQZ Body Ported Solenoid Valves combine flexibility with high performance and long life in an in-line body style.

  • Compact Design with Large Flow Capacity
  • Body Ported Design Allows Valve to Be Used Inline or Mounted on a Bar Stock Manifold
  • Built-In Replaceable One-Touch Fittings (Metric and Inch) — For Body Ported Valves
  • Rubber Seal Design Rated for 50 Million Cycles
  • Low Wattage Coils (1 W) Include Indicator Lights And Surge Suppression
  • Operating Pressure Range: 15-100 PSI (30-100 PSI For Three Position Valves)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Valves
Product Number 70071879
Product Name Solenoid Valve, 3 port, body ported, 24VDC, L plug conn w/.3m lead, 5/32 fitting
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Goyen NEMA4 Pilot Valve Enclosure – 7 Valves - 3-8V7000-331 - Griffin Filters, LLC
Specs
Valve Type Pilot
Media Air
Number of Ports 7
View Details
Actuated Plastic Ball Valves, Series 79 Pneumatic Actuator on Type-21 Ball Valve -  - Asahi/America, Inc.
Specs
Valve Type Ball; Piston
Primary Material Nylon;

Glass filled polyamide

Valve Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details
Tube Conveyor Discharge Valve -  - Cablevey Conveyors
Specs
Valve Type Diverter
Media Powder Solids
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Adjustable Cracking Pressure Check Valve - CKVA-10-1. - Beswick Engineering Co., Inc.
Specs
Valve Type Check; Poppet
Primary Material Brass / Bronze; Stainless Steel; Black EPDM, Buna-N, Viton, EPDM
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details