SMC Corporation of America Air Hoses TU1065S1-20

Description
SMC TU1065S1-20 Compressed Air Pipe
Request a Quote
Description
SMC TU1065S1-20 Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 7440761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
7440761
Air Hoses 7440761
SMC TU1065S1-20 Compressed Air Pipe

SMC TU1065S1-20 Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 7440761
Product Name Air Hoses
I.D. 0.256 inch (6.5 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 116 psi (81.66 m H2O)
Material Thermoplastics; Polyurethane; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Low Pressure Air Hoses - 61111 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hose Pipe & Flexible Tubes - 1357806 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.102 inch (28 mm)
Working Pressure 232 psi (163 m H2O)
View Details