SMC TRBU0805B-20 Compressed Air Pipe
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 7440745 |
| Product Name | Air Hoses |
| I.D. | 0.197 inch (5 mm) |
| O.D. | 0.315 inch (8 mm) |
| Working Pressure | 116 psi (81.66 m H2O) |
| Material | Polyurethane; Polyolefin, polyurethane |