SMC Corporation of America Pipe Cutters TK-2

Description
Tube cutter for 18mm tube max
Request a Quote
Description
Tube cutter for 18mm tube max
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Cutters - 6679390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pipe Cutters
6679390
Pipe Cutters 6679390
Tube cutter for 18mm tube max

Tube cutter for 18mm tube max

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pipe and Tube Cutters
Product Number 6679390
Product Name Pipe Cutters
Tubing / Pipe Material Polymer / Plastic; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Pipe cutter - ZR - Festo Corporation
Festo Corporation
Specs
Tool Weight 0.7962 lbs (0.3611 kg)
Power Manual Tools
Form Factor Handheld
View Details
Pipe Cutters - 2877021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Copper
Tubing / Pipe Diameter 0.6299 inch (16 mm)
View Details
Medium Hose Cutter|Master File - HCMD - Kuriyama of America, Inc.
Specs
Tubing / Pipe Diameter 1.62 inch (41.27 mm)
Tool Weight 0.2687 lbs (0.1219 kg)
View Details