SMC Corporation of America Air Hoses TIUB13BU-20

Description
SMC TIUB13BU-20 Compressed Air Pipe
Request a Quote
Description
SMC TIUB13BU-20 Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 8435094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
8435094
Air Hoses 8435094
SMC TIUB13BU-20 Compressed Air Pipe

SMC TIUB13BU-20 Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 8435094
Product Name Air Hoses
I.D. 0.333 inch (8.46 mm)
O.D. 0.500 inch (12.7 mm)
Working Pressure 116 psi (81.66 m H2O)
Material Thermoplastics; Polyurethane; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Ribbon Hose - URH8-0804-02T - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hose, 4' Epdm With 1/2
Specs
Product Form Assembly
Material Elastomers; Ethylene Propylene; EPDM:ARPM Class C Oil Resistance
Length 48" (1219.20mm)
View Details
Low Pressure Air Hoses - 61106 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.250 inch (6.35 mm)
Application Pneumatic
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details