SMC Corporation of America TUBING, POLYURETHANE, 3/8IN. OD, 100FT., BLACK TIUB11B-33

Description
Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time. SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 115 PSI (68°F) Hardness: Shore A 95
Description
Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time. SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 115 PSI (68°F) Hardness: Shore A 95

Suppliers

Company
Product
Description
Supplier Links
TUBING, POLYURETHANE, 3/8IN. OD, 100FT., BLACK - 70071233 - Allied Electronics, Inc.
Fort Worth, TX, USA
TUBING, POLYURETHANE, 3/8IN. OD, 100FT., BLACK
70071233
TUBING, POLYURETHANE, 3/8IN. OD, 100FT., BLACK 70071233
Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst. Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both. Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time. SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life. Properties Cut Resistance Excellent Memory Wide Temperature Range Low Compression Set Low Gas Permeability Kink Resistant Tear Resistant Abrasion Resistant Extreme Flexibility Good Chemical Resistance Specifications Temp. Range: –4°F to 140°F Max. Operating Pressure: 115 PSI (68°F) Hardness: Shore A 95

Applicable for compressed air, and general industry water. Consult SMC if using for other kind of fluid. Surge pressure must be under the max. operating pressure. If exceeding that value, fitting may be damaged and tubing may burst.
Polyurethane tubing is fast becoming the ideal choice for pneumatic applications. It combines the elasticity of rubber with the chemical resistance normally reserved for plastics. Polyurethane can be put into two classifications, ester based and ether based. SMC offers both.
Ether-based polyurethane is the preferred tubing material for general pneumatic applications due to its immunity to hydrolysis and its higher resistance to fungus and microorganism attacks. The ester-based polyurethane is a stronger compound but tends to hydrolyze with moisture. This hydrolysis process will degrade the material over time.
SMC's primary line of Polyurethane tubing is ether based, made from the highest quality compound available to ensure the longest tubing life.
Properties

  • Cut Resistance
  • Excellent Memory
  • Wide Temperature Range
  • Low Compression Set
  • Low Gas Permeability
  • Kink Resistant
  • Tear Resistant
  • Abrasion Resistant
  • Extreme Flexibility
  • Good Chemical Resistance
    Specifications

  • Temp. Range: –4°F to 140°F
  • Max. Operating Pressure: 115 PSI (68°F)
  • Hardness: Shore A 95
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Tubing
Product Number 70071233
Product Name TUBING, POLYURETHANE, 3/8IN. OD, 100FT., BLACK
Type Plastic; Structural
Material Polyurethane
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Metric Tubing - T316 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Features Sterilizeable; Seamless
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2360939 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.236 inch (6.0 mm)
Inside Diameter 0.157 inch (4.0 mm)
View Details