SMC Corporation of America Pneumatic Solenoid Valves SYJA7220-01F

Description
SMC SYJA7220-01F Pneumatic Control Valve
Request a Quote
Description
SMC SYJA7220-01F Pneumatic Control Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 3886958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
3886958
Pneumatic Solenoid Valves 3886958
SMC SYJA7220-01F Pneumatic Control Valve

SMC SYJA7220-01F Pneumatic Control Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 3886958
Product Name Pneumatic Solenoid Valves
Primary Material Aluminum; Die cast aluminium
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Pneumatic Pilot Valves, PPV-08 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
VALVES - BP-050-CPVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Isolation Ball Valves - Sporlan EBV Series -  - Parker Sporlan Division
Specs
Valve Type Ball
Media Suitable for Class A1 refrigerants: HFC, HCFC, HFO (nontoxic and nonflammable), and CO₂.
Valve Size 0.50 inch (12.70 mm)
View Details
Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details