SMC Corporation of America Shock Absorbers RBC2015

Description
SMC RBC2015 Shock Absorber
Request a Quote
Description
SMC RBC2015 Shock Absorber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shock Absorbers - 7681631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shock Absorbers
7681631
Shock Absorbers 7681631
SMC RBC2015 Shock Absorber

SMC RBC2015 Shock Absorber

Supplier's Site
Shock Absorber - 3365093 - Radwell International
Willingboro, NJ, United States
Shock Absorber
3365093
Shock Absorber 3365093
SHOCK ABSORBER, RB SERIES, 5M/S MAX IMPACT SPEED, BODY LENGTH: 73.2 MM, CONNECTION TYPE: M20 X 1.5, MAXIMUM RETURN FORCE: 20.5N. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, RB SERIES, 5M/S MAX IMPACT SPEED, BODY LENGTH: 73.2 MM, CONNECTION TYPE: M20 X 1.5, MAXIMUM RETURN FORCE: 20.5N. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number 7681631 3365093
Product Name Shock Absorbers Shock Absorber
Shock Absorber / Damper Type Shock Absorber Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYSC-16-18-Y1F - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.7087 inch (18 mm)
Maximum Force (P1) 450 lbs (204 kg)
View Details
Shock Absorbers - 2039996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Model D 06-19, Oil Damper - D-06-19 - Isotech, Inc.
Specs
Rod Diameter 0.2362 inch (6 mm)
Body Material Steel
Stroke 0.7874 to 11.81 inch (20 to 300 mm)
View Details