SMC Corporation of America Shock Absorbers RBC1412

Description
SMC RBC1412 Shock Absorber
Request a Quote
Description
SMC RBC1412 Shock Absorber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shock Absorbers - 6862652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shock Absorbers
6862652
Shock Absorbers 6862652
SMC RBC1412 Shock Absorber

SMC RBC1412 Shock Absorber

Supplier's Site
Shock Absorber - 3359676 - Radwell International
Willingboro, NJ, United States
Shock Absorber
3359676
Shock Absorber 3359676
SHOCK ABSORBER, RB SERIES, W/ CAP, M14 X P1.5 PORT SIZE, 12MM STROKE SIZE, HEX NUT - 2 PCS. - NO STOPPER NUT. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, RB SERIES, W/ CAP, M14 X P1.5 PORT SIZE, 12MM STROKE SIZE, HEX NUT - 2 PCS. - NO STOPPER NUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number 6862652 3359676
Product Name Shock Absorbers Shock Absorber
Shock Absorber / Damper Type Shock Absorber Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Model D 06-19, Oil Damper - D-06-19 - Isotech, Inc.
Specs
Rod Diameter 0.2362 inch (6 mm)
Body Material Steel
Stroke 0.7874 to 11.81 inch (20 to 300 mm)
View Details
Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
Adjustable Shock Absorber - FA-2016E - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.6299 inch (16 mm)
View Details