SMC Corporation of America Shock Absorbers RBC1007S

Description
SMC RBC1007S Shock Absorber
Request a Quote
Description
SMC RBC1007S Shock Absorber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shock Absorbers - 2353402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shock Absorbers
2353402
Shock Absorbers 2353402
SMC RBC1007S Shock Absorber

SMC RBC1007S Shock Absorber

Supplier's Site
Shock Absorber - 577340 - Radwell International
Willingboro, NJ, United States
Shock Absorber
577340
Shock Absorber 577340
RB, SHOCK ABSORBER. FREE 2 YEAR RADWELL WARRANTY

RB, SHOCK ABSORBER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number 2353402 577340
Product Name Shock Absorbers Shock Absorber
Shock Absorber / Damper Type Shock Absorber Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details
Shock Absorbers - 2039558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.6693 inch (17 mm)
Total Energy/Cycle 70.8 In-lbs (81.63 kg-cm)
View Details
Adjustable Hydraulic Shock Absorbers / Small Bore - ECO LROEM 1.25M x 2 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Pneumatic shock absorber - DYEF-M16-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0512 inch (1.3 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details