SMC Corporation of America Shock Absorbers RBC1007

Description
SMC RBC1007 Shock Absorber
Request a Quote
Description
SMC RBC1007 Shock Absorber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shock Absorbers - 9120881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shock Absorbers
9120881
Shock Absorbers 9120881
SMC RBC1007 Shock Absorber

SMC RBC1007 Shock Absorber

Supplier's Site
Shock Absorber - 577337 - Radwell International
Willingboro, NJ, United States
Shock Absorber
577337
Shock Absorber 577337
SHOCK ABSORBER, 6MM STROKE; FOR PNEUMATIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, 6MM STROKE; FOR PNEUMATIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number 9120881 577337
Product Name Shock Absorbers Shock Absorber
Shock Absorber / Damper Type Shock Absorber Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Shock Absorbers - HDN 2.0 x 56 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Pneumatic shock absorber - DYSR-8-8-Y5 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3150 inch (8 mm)
Maximum Force (P1) 89.92 lbs (40.78 kg)
View Details
Linear Shock Absorber - FPD-1050 Series - Bansbach Easylift®
Specs
Absorption / Damping Action Compression
Cylinder Diameter 0.3937 inch (10 mm)
Rod Diameter 0.0984 inch (2.5 mm)
View Details
Seismic Isolation Planeveyor - PIU-3 - Links-Japan, LLC
Specs
Maximum Force (P1) 661 lbs (300 kg)
View Details