SMC Corporation of America Shock Absorbers RB1411

Description
RB, Amortisseurs de chocs
Request a Quote
Description
RB, Amortisseurs de chocs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shock Absorbers - 2810925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shock Absorbers
2810925
Shock Absorbers 2810925
RB, Amortisseurs de chocs

RB, Amortisseurs de chocs

Supplier's Site
Shock Absorber - 577324 - Radwell International
Willingboro, NJ, United States
Shock Absorber
577324
Shock Absorber 577324
SHOCK ABSORBER, SERIES RB, 11 MM STROKE ABSORPTION, BASIC TYPE, -10 TO +80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, SERIES RB, 11 MM STROKE ABSORPTION, BASIC TYPE, -10 TO +80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number 2810925 577324
Product Name Shock Absorbers Shock Absorber
Shock Absorber / Damper Type Shock Absorber Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorber - 215759328 - Radwell International
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Fixed Shock Absorber - FED-3020M-C - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.18 inch (30 mm)
View Details
Model D 04-12, Oil Damper - D-04-12 - Isotech, Inc.
Specs
Rod Diameter 0.1575 inch (4 mm)
Body Material Steel
Stroke 0.3937 to 7.87 inch (10 to 200 mm)
View Details
Non-Adjustable Hydraulic Shock Absorbers - ECO 120 IF (B) - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details