SMC Corporation of America Shock Absorbers RB1007

Description
SMC RB1007 Shock Absorber
Request a Quote
Description
SMC RB1007 Shock Absorber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shock Absorbers - 7007594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shock Absorbers
7007594
Shock Absorbers 7007594
SMC RB1007 Shock Absorber

SMC RB1007 Shock Absorber

Supplier's Site
Shock Absorber - 577320 - Radwell International
Willingboro, NJ, United States
Shock Absorber
577320
Shock Absorber 577320
SHOCK ABSORBER, RB SERIES, 7MM STROKE, NON ADJUSTABLE, MULTI-ORIFICE, 53.7 MM OVERALL LENGTH, 7 MM STROKE, ROLLED STEEL. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, RB SERIES, 7MM STROKE, NON ADJUSTABLE, MULTI-ORIFICE, 53.7 MM OVERALL LENGTH, 7 MM STROKE, ROLLED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number 7007594 577320
Product Name Shock Absorbers Shock Absorber
Shock Absorber / Damper Type Shock Absorber Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSR-32-60-C - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 2.36 inch (60 mm)
Maximum Force (P1) 1349 lbs (612 kg)
View Details
Heavy Industry Shock Absorbers - HI 100 x 600 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
View Details
Model DS 08-23, Oil Damper - DS-08-23 - Isotech, Inc.
Specs
Rod Diameter 0.3150 inch (8 mm)
Body Material Steel
Features Adjustable
View Details
Shock Absorbers - 2023074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 1.02 inch (26 mm)
Total Energy/Cycle 310 In-lbs (357 kg-cm)
View Details