SMC Corporation of America Shock Absorbers RB1006

Description
SMC RB1006 Shock Absorber
Request a Quote
Description
SMC RB1006 Shock Absorber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shock Absorbers - 8430434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shock Absorbers
8430434
Shock Absorbers 8430434
SMC RB1006 Shock Absorber

SMC RB1006 Shock Absorber

Supplier's Site
Shock Absorber - 3365103 - Radwell International
Willingboro, NJ, United States
Shock Absorber
3365103
Shock Absorber 3365103
SHOCK ABSORBER, STROKE ABSORBTION 6MM, MAX ALLOWABLE THRUST, 422N. FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, STROKE ABSORBTION 6MM, MAX ALLOWABLE THRUST, 422N. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8430434 3365103
Product Name Shock Absorbers Shock Absorber
Shock Absorber / Damper Type Shock Absorber Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Ceiling Mounted Vibration Hanger - SCR-SEISMIC-CABLE-RESTRAINT-KIT - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - DYSR-12-12-Y5-T - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.4724 inch (12 mm)
Maximum Force (P1) 202 lbs (91.76 kg)
View Details
Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details
Shock Absorber - ED-120 - Reid Supply
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Rod Diameter 0.1300 inch (3.3 mm)
View Details