SMC Corporation of America Pneumatic Cylinder MXP10-10

Description
AIR SLIDE TABLE, LINEAR GUIDE TYPE, 10 MM BORE SIZE, 10 MM STROKE, 21 MM LENGTH, 20 MM HEIGHT, 24 VDC, 0.15-0.7 MPA, ALUMINUM TABLE MATERIAL, RUBBER STOPPER, BUILT-IN MAGNET, M SCREW PORT. FREE 2 YEAR RADWELL WARRANTY
Description
AIR SLIDE TABLE, LINEAR GUIDE TYPE, 10 MM BORE SIZE, 10 MM STROKE, 21 MM LENGTH, 20 MM HEIGHT, 24 VDC, 0.15-0.7 MPA, ALUMINUM TABLE MATERIAL, RUBBER STOPPER, BUILT-IN MAGNET, M SCREW PORT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder - 2059776 - Radwell International
Willingboro, NJ, United States
Pneumatic Cylinder
2059776
Pneumatic Cylinder 2059776
AIR SLIDE TABLE, LINEAR GUIDE TYPE, 10 MM BORE SIZE, 10 MM STROKE, 21 MM LENGTH, 20 MM HEIGHT, 24 VDC, 0.15-0.7 MPA, ALUMINUM TABLE MATERIAL, RUBBER STOPPER, BUILT-IN MAGNET, M SCREW PORT. FREE 2 YEAR RADWELL WARRANTY

AIR SLIDE TABLE, LINEAR GUIDE TYPE, 10 MM BORE SIZE, 10 MM STROKE, 21 MM LENGTH, 20 MM HEIGHT, 24 VDC, 0.15-0.7 MPA, ALUMINUM TABLE MATERIAL, RUBBER STOPPER, BUILT-IN MAGNET, M SCREW PORT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Cylinders
Product Number 2059776
Product Name Pneumatic Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Stroke 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
View Details