SMC CORPORATION OF AMERICA
MGPM40TF-50Z -- PNEUMATIC GUIDED CYLINDERS
SMC Corporation of America
Pneumatic Guided Cylinders
MGPM40TF-50Z
Description
SMC MGPM40TF-50Z
Request a Quote
Email Supplier
Description
SMC MGPM40TF-50Z
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
9120982 |
|
Product Name
|
Pneumatic Guided Cylinders |
|
Stroke
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
2.76 inch (70 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.7874 inch (20 mm)
View Details
Stroke
0.3937 inch (10 mm)
Rated Load/Force
265 lbs (120 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details