SMC CORPORATION OF AMERICA
MGPM25TF-150Z -- PNEUMATIC GUIDED CYLINDERS
SMC Corporation of America
Pneumatic Guided Cylinders
MGPM25TF-150Z
Description
SMC MGPM25TF-150Z
Request a Quote
Email Supplier
Description
SMC MGPM25TF-150Z
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
7580730 |
|
Product Name
|
Pneumatic Guided Cylinders |
|
Stroke
|
5.91 inch (150 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Pressure
116 to 435 psi (81.66 to 306 m H2O)
Bore Size
0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration
Simple
View Details
Stroke
0.9843 to 6.3 inch (25 to 160 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.26 to 4.92 inch (32 to 125 mm)
View Details
Stroke
1.57 inch (40 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.4724 inch (12 mm)
View Details
Stroke
7.87 inch (200 mm)
Rated Load/Force
243 lbs (110 kg)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
View Details