SMC Corporation of America Pneumatic Fittings KRK08-01S

Description
Coude mâle 45° - KRK
Request a Quote
Description
Coude mâle 45° - KRK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fittings - 364132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Fittings
364132
Pneumatic Fittings 364132
Coude mâle 45° - KRK

Coude mâle 45° - KRK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pneumatic Fittings
Product Number 364132
Product Name Pneumatic Fittings
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Couplers - 61997 - Jergens, Inc.
Specs
Fitting Type Pipe Fitting
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details
1/4
Specs
Fitting Type Pipe Fitting
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details
Pneumatic Fittings - 1215962 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
View Details