Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PNEUMATIC FITTINGS
SMC CORPORATION OF AMERICA
KQH06-01S -- FITTING, MALE CONNECTOR, 1/8R(PT) PORT,FOR 6MM OD TUBE
SMC Corporation of America
Fitting, male connector, 1/8R(PT) port,for 6mm OD tube
KQH06-01S
Description
Fitting, male connector, 1/8R(PT) port,for 6mm OD tube
Allied Electronics, Inc.
Done
Description
Fitting, male connector, 1/8R(PT) port,for 6mm OD tube
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Fitting, male connector, 1/8R(PT) port,for 6mm OD tube
70071170
Fitting, male connector, 1/8R(PT) port,for 6mm OD tube
70071170
Fitting, male connector, 1/8R(PT) port,for 6mm OD tube
Fitting, male connector, 1/8R(PT) port,for 6mm OD tube
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Pneumatic Fittings
Product Number
70071170
Product Name
Fitting, male connector, 1/8R(PT) port,for 6mm OD tube
Fitting Type
Tube Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
ptfe expansion bellows
Specs
Fitting Type
Tube Fitting
Material
Fluororesin
Temperature
-328 to 500 F (-200 to 260 C)
View Details
Clippard
Valve Adapter
PB-22-P
Specs
Fitting Type
Hose Fitting; Adapter Fitting
View Details
EXAIR
Compressed Air Hex Nipple Fitting
9759
Specs
Material
Brass/Bronze; Stainless (optional feature)
English Size
0.375 inch (9.52 mm)
View Details
Petersen Products Co.
Tapper Drill Arbor Assy, .625" - 1.375" Dia
931-9003-0015A
Specs
Fitting Type
Pipe Fitting
View Details