- Trained on our vast library of engineering resources.

SMC Corporation of America KQ2W08-G02A

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9171063 - RS Components, Ltd.
Corby, Northants, United Kingdom
The KQ2W extended male elbow fittings from SMC are quick and easy to install into your pneumatic fittings. These KQ2W extended male elbows are also more compact in design which means that these elbows can be used within a confined space. Extended male elbows are designed to be used in parallel with the male elbow. You can then create multi level piping. The new KQ2 range of products are lighter than previous models and have the advantage of improved insertion and removal forces. Can be used under a wide range of pressures from a low vacuum to 1MPa. Low force required for fitting and removal. Compact dimensions for use within smaller spaces Minimum Operating Temperature = 0 (Water) °C, -5 (Ambient) °C Maximum Operating Temperature = +40 (Water) °C, +60 (Ambient) °C Maximum Operating Pressure = 3 (Proof) MPa, 1 MPa Connector A = G 1/4 Male Tube Connection A - Tube Size = 8mm Connector A- Thread Size = 1/4in Connector A - Gender = Male Tube Connection A - Type = Push In Connector A - Thread Standard = G Connection Style = Threaded-to-Tube

The KQ2W extended male elbow fittings from SMC are quick and easy to install into your pneumatic fittings. These KQ2W extended male elbows are also more compact in design which means that these elbows can be used within a confined space. Extended male elbows are designed to be used in parallel with the male elbow. You can then create multi level piping. The new KQ2 range of products are lighter than previous models and have the advantage of improved insertion and removal forces.
Can be used under a wide range of pressures from a low vacuum to 1MPa. Low force required for fitting and removal. Compact dimensions for use within smaller spaces
Minimum Operating Temperature = 0 (Water) °C, -5 (Ambient) °C
Maximum Operating Temperature = +40 (Water) °C, +60 (Ambient) °C
Maximum Operating Pressure = 3 (Proof) MPa, 1 MPa
Connector A = G 1/4 Male
Tube Connection A - Tube Size = 8mm
Connector A- Thread Size = 1/4in
Connector A - Gender = Male
Tube Connection A - Type = Push In
Connector A - Thread Standard = G
Connection Style = Threaded-to-Tube

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Tube Fittings
Product Number 9171063
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-in fitting, self-sealing - QSK-3/8-8 - Festo Corporation
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details
Bite Type Tube Fitting - B-1616-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 1.312 to 12.000 inch (33.34 to 305 mm)
View Details
Copper Adapter - TY-T04 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Fitting Type Adapter Fitting
Material Copper; C1100
View Details
Copper Press Fittings - 1-1/8
Specs
Fitting Type Coupling Fitting; Reducer Fitting; HVAC / Refrigeration Fitting
Connection Type Press Fit Connection; Patented RLS® Refrigeration Press Fittings
Material Copper
View Details