SMC Corporation of America FITTING, MALE CONN W/ HEX HOLE KQ2S04-M5

Description
Most common style used to pipe from female thread in the same direction. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Brass
Description
Most common style used to pipe from female thread in the same direction. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Brass

Suppliers

Company
Product
Description
Supplier Links
FITTING, MALE CONN W/ HEX HOLE - 70071346 - Allied Electronics, Inc.
Fort Worth, TX, USA
FITTING, MALE CONN W/ HEX HOLE
70071346
FITTING, MALE CONN W/ HEX HOLE 70071346
Most common style used to pipe from female thread in the same direction. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Brass

Most common style used to pipe from female thread in the same direction.

  • Operating Fluid: Air, Water
  • Max. Operating Pressure: 145 PSI
  • Body: Brass
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pneumatic Fittings
Product Number 70071346
Product Name FITTING, MALE CONN W/ HEX HOLE
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hex Nipple Fitting - 9759 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.375 inch (9.52 mm)
View Details
Push-Quick Fitting - PQ-YU12 - Clippard
Specs
Fitting Type Tube Fitting; Union Fitting; Wye Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
1/4
Specs
Fitting Type Pipe Fitting
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details
Pneumatic Fittings - 1216037 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details