Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
PNEUMATIC FITTINGS
SMC CORPORATION OF AMERICA
KQ2P-12 -- PLUG, PNEUMATIC, FOR 12MM OD FITTING
SMC Corporation of America
Plug, pneumatic, for 12mm OD fitting
KQ2P-12
Allied Electronics, Inc.
Done
Description
Plug, pneumatic, for 12mm OD fitting
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, pneumatic, for 12mm OD fitting
70070899
Plug, pneumatic, for 12mm OD fitting
70070899
Plug, pneumatic, for 12mm OD fitting
Plug, pneumatic, for 12mm OD fitting
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Pneumatic Fittings
Product Number
70070899
Product Name
Plug, pneumatic, for 12mm OD fitting
Fitting Type
Tube Fitting
Unlock Full Specs
to access all available technical data
Similar Products
O'Keefe Controls Co.
SS Wire Screen / Orifice Assembly - Adapter, Type GSO
GSO-2-BR
Specs
Fitting Type
Pipe Fitting; Adapter Fitting
Material
Brass/Bronze
English Size
0.250 inch (6.35 mm)
View Details
Beswick Engineering Co., Inc.
Tubing Supported Reducer Tee Fitting
MHT Reducer
Specs
Fitting Type
Tube Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting
Connection Type
Barbed or Ribbed End; Barb Fitting
Material
Brass/Bronze (optional feature); Stainless (optional feature); Brass and 303 Stainless Steel
View Details
EXAIR
Compressed Air Coupler Fitting
900453
Specs
Material
Brass/Bronze
English Size
0.125 inch (3.17 mm)
View Details
Festo Corporation
Barb tubing fitting
N-3/8-P-6
Specs
Fitting Type
Tube Fitting; Hose Fitting
View Details