SMC Corporation of America Fitting, One-Touch; 1/4 in.; 1/4 in.; R, RC; 1/4 in.; 10 mm; 1 Mpa (Max.); 8 g KQ2L07-99

Description
White (Body), Light Grey (Release Button), KQ2 Series One-Touch Fittings Body material PBT, PP, C3604BD Operates From Vacuum to 145 PSI Accepts a Wide Variety of Tubing Types Stud Allows Rotation of the Body for Ease of Installation In Confined Spaces Release Collar Allows Easy Removal of Tubing Without Damaging the Tube Superior Packing Design Offers Positive Sealing and Reduced Resistance Upon Insertion of Tubing
Description
White (Body), Light Grey (Release Button), KQ2 Series One-Touch Fittings Body material PBT, PP, C3604BD Operates From Vacuum to 145 PSI Accepts a Wide Variety of Tubing Types Stud Allows Rotation of the Body for Ease of Installation In Confined Spaces Release Collar Allows Easy Removal of Tubing Without Damaging the Tube Superior Packing Design Offers Positive Sealing and Reduced Resistance Upon Insertion of Tubing

Suppliers

Company
Product
Description
Supplier Links
Fitting, One-Touch; 1/4 in.; 1/4 in.; R, RC; 1/4 in.; 10 mm; 1 Mpa (Max.); 8 g - 70070895 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fitting, One-Touch; 1/4 in.; 1/4 in.; R, RC; 1/4 in.; 10 mm; 1 Mpa (Max.); 8 g
70070895
Fitting, One-Touch; 1/4 in.; 1/4 in.; R, RC; 1/4 in.; 10 mm; 1 Mpa (Max.); 8 g 70070895
White (Body), Light Grey (Release Button), KQ2 Series One-Touch Fittings Body material PBT, PP, C3604BD Operates From Vacuum to 145 PSI Accepts a Wide Variety of Tubing Types Stud Allows Rotation of the Body for Ease of Installation In Confined Spaces Release Collar Allows Easy Removal of Tubing Without Damaging the Tube Superior Packing Design Offers Positive Sealing and Reduced Resistance Upon Insertion of Tubing

White (Body), Light Grey (Release Button), KQ2 Series One-Touch Fittings

  • Body material PBT, PP, C3604BD
  • Operates From Vacuum to 145 PSI
  • Accepts a Wide Variety of Tubing Types
  • Stud Allows Rotation of the Body for Ease of Installation In Confined Spaces
  • Release Collar Allows Easy Removal of Tubing Without Damaging the Tube
  • Superior Packing Design Offers Positive Sealing and Reduced Resistance Upon Insertion of Tubing
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pneumatic Fittings
Product Number 70070895
Product Name Fitting, One-Touch; 1/4 in.; 1/4 in.; R, RC; 1/4 in.; 10 mm; 1 Mpa (Max.); 8 g
Fitting Type Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-Quick Female Elbow, 1/4”, 1/4” NPT - PQ-FE08Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Compressed Air Hex Nipple Fitting - 9759 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.375 inch (9.52 mm)
View Details
Bushing, Reducer For Remote Placement, 1
Specs
Fitting Type Pipe Fitting; Quick Coupler; Reducer Fitting
View Details