Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PNEUMATIC FITTINGS
SMC CORPORATION OF AMERICA
KQ2L06-99A -- PNEUMATIC FITTINGS
SMC Corporation of America
Pneumatic Fittings
KQ2L06-99A
Description
Plug-in Elbow 6mm to 6mm
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Plug-in Elbow 6mm to 6mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Fittings
7715377
Pneumatic Fittings
7715377
Plug-in Elbow 6mm to 6mm
Plug-in Elbow 6mm to 6mm
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Fittings
364557
Pneumatic Fittings
364557
Coude enfichable - KQ2L * -99
Coude enfichable - KQ2L * -99
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Pneumatic Fittings
Pneumatic Fittings
Product Number
7715377
364557
Product Name
Pneumatic Fittings
Pneumatic Fittings
Fitting Type
Tube Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Quick Disconnect 1/4, Brassto 3/8" Mnpt,Push-To-Conn; 300psi
912-8001-025009
Specs
Fitting Type
Pipe Fitting; Quick Coupler
Material
Brass/Bronze; Brass
View Details
RS Components, Ltd.
Pneumatic Fittings
1216002
Specs
Fitting Type
Tube Fitting
Connection Type
Push-to-Connect
Material
Pbt
View Details
O'Keefe Controls Co.
Miniature Stainless Steel Fittings - Barb Adapters
BA-2-1-SS
Specs
Fitting Type
Pipe Fitting; Adapter Fitting
Material
Stainless
English Size
0.125 inch (3.17 mm)
View Details
EXAIR
Compressed Air Fitting Reducer
9897
Specs
Material
Brass/Bronze
English Size
0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details