SMC Corporation of America Pneumatic Fittings KQ2L03-00

Description
Union Elbow - KQ2L*-00
Request a Quote
Description
Union Elbow - KQ2L*-00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fittings - 2373490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Fittings
2373490
Pneumatic Fittings 2373490
Union Elbow - KQ2L*-00

Union Elbow - KQ2L*-00

Supplier's Site
Elbow; 5/32 in.; 5/32 NPT; NPT; 18 mm; 18 mm; 10.4 mm (Max.); 3 in. (Min.); PVC - 70070416 - Allied Electronics, Inc.
Fort Worth, TX, USA
Elbow; 5/32 in.; 5/32 NPT; NPT; 18 mm; 18 mm; 10.4 mm (Max.); 3 in. (Min.); PVC
70070416
Elbow; 5/32 in.; 5/32 NPT; NPT; 18 mm; 18 mm; 10.4 mm (Max.); 3 in. (Min.); PVC 70070416
1.0 MPa (Max.) Operating Pressure, -5 to +60 °C Ambient Temperature, Series KQ2 Elbow Used to pipe at right angle to female threaded portion.

1.0 MPa (Max.) Operating Pressure, -5 to +60 °C Ambient Temperature, Series KQ2 Elbow
Used to pipe at right angle to female threaded portion.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Pneumatic Fittings Pneumatic Fittings
Product Number 2373490 70070416
Product Name Pneumatic Fittings Elbow; 5/32 in.; 5/32 NPT; NPT; 18 mm; 18 mm; 10.4 mm (Max.); 3 in. (Min.); PVC
Fitting Type Elbow Fitting; Union Fitting Tube Fitting; Elbow Fitting
Temperature 23 to 140 F (-5 to 60 C) 23 to 140 F (-5 to 60 C)
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Tire Valve Cplg Female Schrader Style To 1/4
Specs
Fitting Type Pipe Fitting; Coupling Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
Push-Quick Female Elbow, 5/16”, 1/4” NPT - PQ-FE10Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Push-in L-fitting - CRQSL-1/4-6 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
2 suppliers