SMC Corporation of America Connector, Pneumatics; 1/2 in.; 1/4 in.; 22.23 mm (Hex.); 9 mm (Min.); NTP; PVC KQ2H13-35S

Description
SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are applicable for both vacuum and positive pressure applications. The o-ring and barbed design allows the fitting to rotate into the desired position upon installation. A wide selection of sizes, body styles and thread types are available. Also, available in inch and metric sizes. Easy to Install and Adjust to Proper Positioning Large Release Button for Easy Removal of Tubing Large Tube Insertion Depth Compensates for Unevenly Cut Tubing Special Tube Seal Design Provides Positive Sealing without Reduced Flow Stainless Steel Chuck for Smooth Insertion and Excellent Gripping (SUS304)
Description
SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are applicable for both vacuum and positive pressure applications. The o-ring and barbed design allows the fitting to rotate into the desired position upon installation. A wide selection of sizes, body styles and thread types are available. Also, available in inch and metric sizes. Easy to Install and Adjust to Proper Positioning Large Release Button for Easy Removal of Tubing Large Tube Insertion Depth Compensates for Unevenly Cut Tubing Special Tube Seal Design Provides Positive Sealing without Reduced Flow Stainless Steel Chuck for Smooth Insertion and Excellent Gripping (SUS304)

Suppliers

Company
Product
Description
Supplier Links
Connector, Pneumatics; 1/2 in.; 1/4 in.; 22.23 mm (Hex.); 9 mm (Min.); NTP; PVC - 70070344 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Pneumatics; 1/2 in.; 1/4 in.; 22.23 mm (Hex.); 9 mm (Min.); NTP; PVC
70070344
Connector, Pneumatics; 1/2 in.; 1/4 in.; 22.23 mm (Hex.); 9 mm (Min.); NTP; PVC 70070344
SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are applicable for both vacuum and positive pressure applications. The o-ring and barbed design allows the fitting to rotate into the desired position upon installation. A wide selection of sizes, body styles and thread types are available. Also, available in inch and metric sizes. Easy to Install and Adjust to Proper Positioning Large Release Button for Easy Removal of Tubing Large Tube Insertion Depth Compensates for Unevenly Cut Tubing Special Tube Seal Design Provides Positive Sealing without Reduced Flow Stainless Steel Chuck for Smooth Insertion and Excellent Gripping (SUS304)

SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are applicable for both vacuum and positive pressure applications. The o-ring and barbed design allows the fitting to rotate into the desired position upon installation. A wide selection of sizes, body styles and thread types are available. Also, available in inch and metric sizes.

  • Easy to Install and Adjust to Proper Positioning
  • Large Release Button for Easy Removal of Tubing
  • Large Tube Insertion Depth Compensates for Unevenly Cut Tubing
  • Special Tube Seal Design Provides Positive Sealing without Reduced Flow
  • Stainless Steel Chuck for Smooth Insertion and Excellent Gripping (SUS304)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pneumatic Fittings
Product Number 70070344
Product Name Connector, Pneumatics; 1/2 in.; 1/4 in.; 22.23 mm (Hex.); 9 mm (Min.); NTP; PVC
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data