SMC Corporation of America Pneumatic Fitting & Accessories KQ2H06-00

Description
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE CONNECTOR/STRAIGHT UNION, 6 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY
Description
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE CONNECTOR/STRAIGHT UNION, 6 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 1896062 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
1896062
Pneumatic Fitting & Accessories 1896062
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE CONNECTOR/STRAIGHT UNION, 6 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY

ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE CONNECTOR/STRAIGHT UNION, 6 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fitting; 6 mm; 34.5 mm; 1.0 MPa (Max.);PBT, PP; plastic - 70071015 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fitting; 6 mm; 34.5 mm; 1.0 MPa (Max.);PBT, PP; plastic
70071015
Fitting; 6 mm; 34.5 mm; 1.0 MPa (Max.);PBT, PP; plastic 70071015
KQ2 Series One-touch Fittings Use to connect tubes in the same direction. One-touch IN⁄OUT connection, possible to use in vacuum to 100 kPa

KQ2 Series One-touch Fittings
Use to connect tubes in the same direction.
One-touch IN⁄OUT connection, possible to use in vacuum to 100 kPa

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Tube Fittings Pneumatic Fittings
Product Number 1896062 70071015
Product Name Pneumatic Fitting & Accessories Fitting; 6 mm; 34.5 mm; 1.0 MPa (Max.);PBT, PP; plastic
Fitting Type Union Fitting Tube Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper Adapter 6.0
Specs
Fitting Type Pipe Fitting; Adapter Fitting
View Details
Pneumatic Fittings - 1215606 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Union Tee For 5/32
Specs
Fitting Type Pipe Fitting
English Size 0.156 inch (3.97 mm)
View Details
Swivel Fittings - 9069 - EXAIR
Specs
Material Brass/Bronze
English Size 0.500 inch (12.7 mm)
View Details