SMC Corporation of America Fitting; 4 mm; 32.5 mm; 1.0 MPa (Max.);PBT, PP; plastic KQ2H04-00

Description
KQ2 Series One-touch Fittings Use to connect tubes in the same direction. One-touch IN⁄OUT connection, possible to use in vacuum to 100 kPa
Description
KQ2 Series One-touch Fittings Use to connect tubes in the same direction. One-touch IN⁄OUT connection, possible to use in vacuum to 100 kPa

Suppliers

Company
Product
Description
Supplier Links
Fitting; 4 mm; 32.5 mm; 1.0 MPa (Max.);PBT, PP; plastic - 70071014 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fitting; 4 mm; 32.5 mm; 1.0 MPa (Max.);PBT, PP; plastic
70071014
Fitting; 4 mm; 32.5 mm; 1.0 MPa (Max.);PBT, PP; plastic 70071014
KQ2 Series One-touch Fittings Use to connect tubes in the same direction. One-touch IN⁄OUT connection, possible to use in vacuum to 100 kPa

KQ2 Series One-touch Fittings
Use to connect tubes in the same direction.
One-touch IN⁄OUT connection, possible to use in vacuum to 100 kPa

Supplier's Site
Pneumatic Fitting & Accessories - 1895859 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
1895859
Pneumatic Fitting & Accessories 1895859
ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE CONNECTOR/STRAIGHT UNION, 4 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY

ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, MALE CONNECTOR/STRAIGHT UNION, 4 MM TUBE OD, SAME DIA TUBING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Pneumatic Fittings Tube Fittings
Product Number 70071014 1895859
Product Name Fitting; 4 mm; 32.5 mm; 1.0 MPa (Max.);PBT, PP; plastic Pneumatic Fitting & Accessories
Fitting Type Tube Fitting; Union Fitting Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapter For Remote Placement Pole, 1.25
Specs
Fitting Type Pipe Fitting; Quick Coupler; Adapter Fitting
View Details
Pneumatic Fittings - 1216123 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Pbt
View Details
Bulkhead Union 5/32
Specs
Fitting Type Pipe Fitting
English Size 0.156 inch (3.97 mm)
View Details
Swivel Fittings - 9069 - EXAIR
Specs
Material Brass/Bronze
English Size 0.500 inch (12.7 mm)
View Details