SMC Corporation of America Fitting; 1/8 in.; 7 mm; M5; 16.7 mm; 1.0 MPa (Max.); PBT, PP; brass KQ2H01-M5

Description
SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are applicable for both vacuum and positive pressure applications. The o-ring and barbed design allows the fitting to rotate into the desired position upon installation. A wide selection of sizes, body styles and thread types are available. Also, available in inch and metric sizes. Easy to Install and Adjust to Proper Positioning Large Release Button for Easy Removal of Tubing Large Tube Insertion Depth Compensates for Unevenly Cut Tubing Special Tube Seal Design Provides Positive Sealing without Reduced Flow Stainless Steel Chuck for Smooth Insertion and Excellent Gripping (SUS304)
Description
SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are applicable for both vacuum and positive pressure applications. The o-ring and barbed design allows the fitting to rotate into the desired position upon installation. A wide selection of sizes, body styles and thread types are available. Also, available in inch and metric sizes. Easy to Install and Adjust to Proper Positioning Large Release Button for Easy Removal of Tubing Large Tube Insertion Depth Compensates for Unevenly Cut Tubing Special Tube Seal Design Provides Positive Sealing without Reduced Flow Stainless Steel Chuck for Smooth Insertion and Excellent Gripping (SUS304)

Suppliers

Company
Product
Description
Supplier Links
Fitting; 1/8 in.; 7 mm; M5; 16.7 mm; 1.0 MPa (Max.); PBT, PP; brass - 70070889 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fitting; 1/8 in.; 7 mm; M5; 16.7 mm; 1.0 MPa (Max.); PBT, PP; brass
70070889
Fitting; 1/8 in.; 7 mm; M5; 16.7 mm; 1.0 MPa (Max.); PBT, PP; brass 70070889
SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are applicable for both vacuum and positive pressure applications. The o-ring and barbed design allows the fitting to rotate into the desired position upon installation. A wide selection of sizes, body styles and thread types are available. Also, available in inch and metric sizes. Easy to Install and Adjust to Proper Positioning Large Release Button for Easy Removal of Tubing Large Tube Insertion Depth Compensates for Unevenly Cut Tubing Special Tube Seal Design Provides Positive Sealing without Reduced Flow Stainless Steel Chuck for Smooth Insertion and Excellent Gripping (SUS304)

SMC's one-touch fittings are designed for smooth insertion, excellent gripping and easy release. A special tube seal and a large tube insertion depth insure a positive seal against the tubing and help eliminate leakage. The fittings accept many types of thermoplastic tubing and are applicable for both vacuum and positive pressure applications. The o-ring and barbed design allows the fitting to rotate into the desired position upon installation. A wide selection of sizes, body styles and thread types are available. Also, available in inch and metric sizes.

  • Easy to Install and Adjust to Proper Positioning
  • Large Release Button for Easy Removal of Tubing
  • Large Tube Insertion Depth Compensates for Unevenly Cut Tubing
  • Special Tube Seal Design Provides Positive Sealing without Reduced Flow
  • Stainless Steel Chuck for Smooth Insertion and Excellent Gripping (SUS304)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pneumatic Fittings
Product Number 70070889
Product Name Fitting; 1/8 in.; 7 mm; M5; 16.7 mm; 1.0 MPa (Max.); PBT, PP; brass
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Screw Coupling Flat Face QK Female Coupler with Female Thread - QKF-1012-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Steel
View Details
Pneumatic Fittings - 1216231 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Polypropylene (PP); Stainless; Pbt
View Details
Miniature In-Line Screens - 10-32 UNF Adapters - FMS-20-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
View Details
Compressed Air Hex Nipple Fitting - 9759 - EXAIR
Specs
Material Brass/Bronze; Stainless (optional feature)
English Size 0.375 inch (9.52 mm)
View Details