Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PNEUMATIC FITTINGS
SMC CORPORATION OF AMERICA
KJL06-M5 -- FITTING, MALE ELBOW, MINI, FOR 6MM TUBE, M5X.8 PORT
SMC Corporation of America
FITTING, MALE ELBOW, MINI, FOR 6MM TUBE, M5X.8 PORT
KJL06-M5
Description
FITTING, MALE ELBOW, MINI, FOR 6MM TUBE, M5X.8 PORT
Description
FITTING, MALE ELBOW, MINI, FOR 6MM TUBE, M5X.8 PORT
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
FITTING, MALE ELBOW, MINI, FOR 6MM TUBE, M5X.8 PORT
70072243
FITTING, MALE ELBOW, MINI, FOR 6MM TUBE, M5X.8 PORT
70072243
FITTING, MALE ELBOW, MINI, FOR 6MM TUBE, M5X.8 PORT
FITTING, MALE ELBOW, MINI, FOR 6MM TUBE, M5X.8 PORT
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Pneumatic Fittings
Product Number
70072243
Product Name
FITTING, MALE ELBOW, MINI, FOR 6MM TUBE, M5X.8 PORT
Fitting Type
Tube Fitting
Unlock Full Specs
to access all available technical data
Similar Products
O'Keefe Controls Co.
SS Wire Screen / Orifice Assembly - Adapter, Type DSO
DSO-20-BR
Specs
Fitting Type
Pipe Fitting; Adapter Fitting
Material
Brass/Bronze
English Size
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Screw Coupling Flat Face QS Male Coupler with Female Thread
QSM-0606-FNPR
Specs
Fitting Type
Hose Fitting; Coupling Fitting
Connection Type
Tube - Male English Straight Thread
Material
Brass/Bronze; Steel
View Details
RS Components, Ltd.
Pneumatic Fittings
1215957
Specs
Fitting Type
Tube Fitting
Connection Type
Push-to-Connect; Tube - Male English Straight Thread
Material
Brass/Bronze; Stainless; Polyoxymethylene, Nickel Plated Steel, Nickel Plated Brass, High Alloy Stainless Steel, Nitrile Butadiene Rubber, Polybutylene Terephthalate
View Details
Petersen Products Co.
Hot Tapper Adapter 6.0" X 150#
262-2040-1060
Specs
Fitting Type
Pipe Fitting; Adapter Fitting
View Details