SMC Corporation of America Fitting; 1/8 in.; 10-32 UNF; UNF; 16.7 mm; 1.0 MPa (Max.); White; -5 degC; 60 KJH01-32

Description
Operating Fluid: Air, Water Material: Nickel Plated Brass Accepts Nylon and Polyurethane Tubes Has Large Retaining Force The Use of a Special Profile Ensures Sealing and Reduces Resistance When the Tube Is Inserted When the Fitting Is Removed from the Tubing, the Chuck and Collet Are Released, Thus Preventing Them from Biting into the Tube Excessively Unique Shape Allows Easy Tube Release The Body and Threaded Portion Can Turn Independently Standard with Preapplied Thread Sealant
Description
Operating Fluid: Air, Water Material: Nickel Plated Brass Accepts Nylon and Polyurethane Tubes Has Large Retaining Force The Use of a Special Profile Ensures Sealing and Reduces Resistance When the Tube Is Inserted When the Fitting Is Removed from the Tubing, the Chuck and Collet Are Released, Thus Preventing Them from Biting into the Tube Excessively Unique Shape Allows Easy Tube Release The Body and Threaded Portion Can Turn Independently Standard with Preapplied Thread Sealant

Suppliers

Company
Product
Description
Supplier Links
Fitting; 1/8 in.; 10-32 UNF; UNF; 16.7 mm; 1.0 MPa (Max.); White; -5 degC; 60 - 70070882 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fitting; 1/8 in.; 10-32 UNF; UNF; 16.7 mm; 1.0 MPa (Max.); White; -5 degC; 60
70070882
Fitting; 1/8 in.; 10-32 UNF; UNF; 16.7 mm; 1.0 MPa (Max.); White; -5 degC; 60 70070882
Operating Fluid: Air, Water Material: Nickel Plated Brass Accepts Nylon and Polyurethane Tubes Has Large Retaining Force The Use of a Special Profile Ensures Sealing and Reduces Resistance When the Tube Is Inserted When the Fitting Is Removed from the Tubing, the Chuck and Collet Are Released, Thus Preventing Them from Biting into the Tube Excessively Unique Shape Allows Easy Tube Release The Body and Threaded Portion Can Turn Independently Standard with Preapplied Thread Sealant

  • Operating Fluid: Air, Water
  • Material: Nickel Plated Brass
  • Accepts Nylon and Polyurethane Tubes
  • Has Large Retaining Force
  • The Use of a Special Profile Ensures Sealing and Reduces Resistance When the Tube Is Inserted
  • When the Fitting Is Removed from the Tubing, the Chuck and Collet Are Released, Thus Preventing Them from Biting into the Tube Excessively
  • Unique Shape Allows Easy Tube Release
  • The Body and Threaded Portion Can Turn Independently
  • Standard with Preapplied Thread Sealant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pneumatic Fittings
Product Number 70070882
Product Name Fitting; 1/8 in.; 10-32 UNF; UNF; 16.7 mm; 1.0 MPa (Max.); White; -5 degC; 60
Fitting Type Tube Fitting
Unlock Full Specs
to access all available technical data