Multiple output capability - 2 PNP + 1 analogue output or 2 NPN + 1 analogue output. User selectable pressure unit display. High speed response with anti-chatter function. Vacuum and positive pressure models. Complete self diagnosis with error indication. Peak or minimum pressure display during normal operation. IP65 protection rating. 3 metre flying lead
Pressure Range = -0.1 - 1MPa
Pressure Reading Type = Vacuum
Media Measured = Gas
Output Type = Analogue
Supply Voltage = 12 - 24 V dc
Minimum Pressure Reading = -0.1MPa
Maximum Pressure Reading = 1MPa
Process Connection = BSP 1/8
Analogue Output = 28 V, 80 mA
Electrical Connection = Wire Lead
RS Components, Ltd. | |
---|---|
Product Category | Vacuum Switches |
Product Number | 7484717 |
Device Category | Switch |