SMC Corporation of America Automatic Switch D-M9PAM

Description
PROXIMITY SWITCH, SOLID STATE, D-M9 SERIES, INLINE SOLID, PNP DIRECT MOUNT, 1 METER CABLE, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, SOLID STATE, D-M9 SERIES, INLINE SOLID, PNP DIRECT MOUNT, 1 METER CABLE, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Automatic Switch - 35596366 - Radwell International
Willingboro, NJ, United States
Automatic Switch
35596366
Automatic Switch 35596366
PROXIMITY SWITCH, SOLID STATE, D-M9 SERIES, INLINE SOLID, PNP DIRECT MOUNT, 1 METER CABLE, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, SOLID STATE, D-M9 SERIES, INLINE SOLID, PNP DIRECT MOUNT, 1 METER CABLE, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 35596366
Product Name Automatic Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1146LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency 0.1000 to 8 kHz
View Details