Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AIR CYLINDERS
SMC CORPORATION OF AMERICA
CXSM15-30 -- PNEUMATIC GUIDED CYLINDERS
SMC Corporation of America
Pneumatic Guided Cylinders
CXSM15-30
Description
SMC CXSM15-30 Pneumatic Guided Cylinder
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SMC CXSM15-30 Pneumatic Guided Cylinder
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Guided Cylinders
3500632
Pneumatic Guided Cylinders
3500632
SMC CXSM15-30 Pneumatic Guided Cylinder
SMC CXSM15-30 Pneumatic Guided Cylinder
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Air Cylinders
Product Number
3500632
Product Name
Pneumatic Guided Cylinders
Stroke
1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
1 Inch Bore Air Cylinder
2-640
Specs
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Compact Automation
Multi-Act Integrated Motion Actuator
MA1 Heavy Duty Series
Specs
Stroke
2 to 12 inch (50.8 to 305 mm)
Rated Load/Force
440 lbs (200 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details
Festo Corporation
Compact air cylinder
ADN-50-25-I-PPS-A
Specs
Stroke
0.9843 inch (25 mm)
Rated Load/Force
265 lbs (120 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
RS Components, Ltd.
Pneumatic Piston Rod Cylinders
1214702
Specs
Stroke
1.18 inch (30 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.4724 inch (12 mm)
View Details