SMC CORPORATION OF AMERICA
CQ2B40-40DZ -- PNEUMATIC GUIDED CYLINDERS
SMC Corporation of America
Pneumatic Guided Cylinders
CQ2B40-40DZ
Description
SMC CQ2B40-40DZ
Request a Quote
Email Supplier
Description
SMC CQ2B40-40DZ
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
8388957 |
|
Product Name
|
Pneumatic Guided Cylinders |
|
Stroke
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.7874 inch (20 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.6299 inch (16 mm)
View Details
Stroke
0.1969 inch (5 mm)
Rated Load/Force
109 lbs (49.24 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details