SMC CORPORATION OF AMERICA
CQ2B25-10D -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CQ2B25-10D
Description
SMC CQ2B25-10D
Request a Quote
Email Supplier
Description
SMC CQ2B25-10D
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
6862551
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
6862551 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.3937 inch (10 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.1875 inch (4.76 mm)
Rated Load/Force
465 lbs (211 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Stroke
1.97 inch (50 mm)
Rated Load/Force
169 lbs (76.87 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Stroke
3.15 inch (80 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
2.48 inch (63 mm)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details