SMC CORPORATION OF AMERICA
CP96SDB40-80C -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CP96SDB40-80C
Description
SMC CP96SDB40-80C
Request a Quote
Email Supplier
Description
SMC CP96SDB40-80C
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
9166792
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
9166792 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details
Stroke
0.3937 to 11.81 inch (10 to 300 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
4.92 to 9.84 inch (125 to 250 mm)
View Details