SMC CORPORATION OF AMERICA
CJ2D10-45Z -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CJ2D10-45Z
Description
SMC CJ2D10-45Z
Request a Quote
Email Supplier
Description
SMC CJ2D10-45Z
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
8497477
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
8497477 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
1.77 inch (45 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.9843 to 7.87 inch (25 to 200 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.6299 to 2.48 inch (16 to 63 mm)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.2400 inch (6.1 mm)
Rated Load/Force
4800 lbs (2177 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Stroke
0.7874 inch (20 mm)
Rated Load/Force
42.26 lbs (19.17 kg)
Operating Pressure
21.76 to 145 psi (15.31 to 102 m H2O)
View Details