SMC have upgraded their CRB2 series of rotary actuators by adding the CRB2-Z to the range. These new actuators feature a double shaft and parallel mounted ports improving piping and ease of installation.
Direct mounting. Autoswitch can be fixed in any position. Side ported. Rotating angle of 90°,180° or 270°. Double shaft design. Available with angle adjustor
Manufacturer Series = CDR
Action = Double
Bore = 10mm
Rotary Angle = 90°
Maximum Operating Pressure = 0.7 MPa
Cushioning Type = Rubber
Port Connection = M3 x 0.8
Weight = 260g
RS Components, Ltd. | |
---|---|
Product Category | Pneumatic Rotary Actuators |
Product Number | 7967290 |
Features | Stop Cushioning |