Seal material: Buna N
Manufacturer Series = CDRB1
Bore = 50mm
Rotary Angle = 90°
Maximum Operating Pressure = 9.9 bar
Absolute Maximum Pressure = 1MPa
Cushioning Type = Rubber
Port Connection = Rc 1/8
Weight = 810g
RS Components, Ltd. | |
---|---|
Product Category | Pneumatic Rotary Actuators |
Product Number | 7150770 |
Features | Stop Cushioning |