- Trained on our vast library of engineering resources.

SMC Corporation of America CDQMB50-30(KIT)

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 160436 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMC CQM Compact Guided/Guide Rod cylinders can accommodate direct loads, offer a lateral load resistance that is two to four times greater than SMC series CQ cylinders, and include mounting points that are compatible with SMC CQS and CQ2 series cylinders. The non-rotatable cylinders feature a hard anodized aluminium body, and are available as double-acting units with a magnetic piston as standard. Two mounting bolts are included. Manufacturer Series = CQM Action = Double Rods = Single Bore = 50mm Stroke = 30mm Maximum Operating Pressure = 1 MPa Cushioning Type = Rubber Port Connection = Rc 1/4 Dimensions = 90.5 x 80 x 64mm Weight = 661g

SMC CQM Compact Guided/Guide Rod cylinders can accommodate direct loads, offer a lateral load resistance that is two to four times greater than SMC series CQ cylinders, and include mounting points that are compatible with SMC CQS and CQ2 series cylinders. The non-rotatable cylinders feature a hard anodized aluminium body, and are available as double-acting units with a magnetic piston as standard. Two mounting bolts are included.
Manufacturer Series = CQM
Action = Double
Rods = Single
Bore = 50mm
Stroke = 30mm
Maximum Operating Pressure = 1 MPa
Cushioning Type = Rubber
Port Connection = Rc 1/4
Dimensions = 90.5 x 80 x 64mm
Weight = 661g

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Cylinders
Product Number 160436
Stroke 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1
Beswick Engineering Co., Inc.
Specs
Stroke 1 to 2 inch (25.4 to 50.8 mm)
Rated Load/Force 0.0 to 196 lbs (0.0 to 88.89 kg)
Operating Pressure 0.0 to 250 psi (0.0 to 176 m H2O)
View Details
 - 1215228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 3.15 inch (80 mm)
Rated Load/Force 612 to 678 lbs (277 to 307 kg)
Operating Pressure 174 psi (122 m H2O)
View Details
GC 2000 Series Guided Cylinders -  - Compact Automation
Specs
Stroke 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
Compact air cylinder - ADN-1/2
Specs
Stroke 1.25 inch (31.75 mm)
Rated Load/Force 15.29 lbs (6.93 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details