SMC CORPORATION OF AMERICA
CDQ2B50TF-10DZ -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CDQ2B50TF-10DZ
Description
SMC CDQ2B50TF-10DZ
Request a Quote
Email Supplier
Description
SMC CDQ2B50TF-10DZ
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
7213666
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
7213666 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.3937 inch (10 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure
87.02 psi (61.24 m H2O)
Shaft Diameter
1.18 to 1.97 inch (30 to 50 mm)
View Details
Stroke
1.97 inch (50 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.97 inch (50 mm)
View Details
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details