SMC CORPORATION OF AMERICA
CDQ2B32TF-5DZ -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CDQ2B32TF-5DZ
Description
SMC CDQ2B32TF-5DZ
Request a Quote
Email Supplier
Description
SMC CDQ2B32TF-5DZ
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
8852193
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
8852193 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.1969 inch (5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.3937 inch (10 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.9843 inch (25 mm)
View Details
Stroke
7.87 inch (200 mm)
Rated Load/Force
243 lbs (110 kg)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
View Details
Stroke
2 to 8 inch (50.8 to 203 mm)
Bore Size
0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature
-20 to 180 F (-28.89 to 82.22 C)
View Details