SMC CORPORATION OF AMERICA
CDQ2B32TF-30DZ -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CDQ2B32TF-30DZ
Description
SMC CDQ2B32TF-30DZ
Request a Quote
Email Supplier
Description
SMC CDQ2B32TF-30DZ
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
7213641
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
7213641 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
1.18 inch (30 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
1 inch (25.4 mm)
Rated Load/Force
3300 lbs (1497 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Stroke
2 to 12 inch (50.8 to 305 mm)
Rated Load/Force
440 lbs (200 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details
Stroke
0.7874 inch (20 mm)
Rated Load/Force
109 lbs (49.24 kg)
Operating Pressure
21.76 to 145 psi (15.31 to 102 m H2O)
View Details