SMC CORPORATION OF AMERICA
CDQ2B32TF-20DZ -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CDQ2B32TF-20DZ
Description
SMC CDQ2B32TF-20DZ
Request a Quote
Email Supplier
Description
SMC CDQ2B32TF-20DZ
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
7213638
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
7213638 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.7874 inch (20 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.5906 inch (15 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.9843 inch (25 mm)
View Details
Stroke
0.2500 inch (6.35 mm)
Rated Load/Force
27.2 lbs (12.34 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
0.3937 to 5.91 inch (10 to 150 mm)
Bore Size
0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration
Simple
View Details