SMC CORPORATION OF AMERICA
CDQ2B32TF-15DZ -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CDQ2B32TF-15DZ
Description
SMC CDQ2B32TF-15DZ
Request a Quote
Email Supplier
Description
SMC CDQ2B32TF-15DZ
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
7213635
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
7213635 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.5906 inch (15 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
7.87 inch (200 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.9843 inch (25 mm)
View Details
Stroke
1.57 inch (40 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.6299 inch (16 mm)
View Details
Stroke
1.5 inch (38.1 mm)
Rated Load/Force
265 lbs (120 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Operating Pressure
116 to 435 psi (81.66 to 306 m H2O)
Bore Size
0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration
Simple
View Details