SMC CORPORATION OF AMERICA
CDQ2B20-20DZ -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CDQ2B20-20DZ
Description
SMC CDQ2B20-20DZ
Request a Quote
Email Supplier
Description
SMC CDQ2B20-20DZ
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
7213607
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
7213607 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.7874 inch (20 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.9843 inch (25 mm)
Rated Load/Force
678 lbs (307 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Stroke
2 inch (50.8 mm)
Rated Load/Force
3000 lbs (1361 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Operating Pressure
116 to 435 psi (81.66 to 306 m H2O)
Bore Size
0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration
Simple
View Details