SMC CORPORATION OF AMERICA
CDQ2B16-10DZ -- PNEUMATIC PISTON ROD CYLINDERS
SMC Corporation of America
Pneumatic Piston Rod Cylinders
CDQ2B16-10DZ
Description
SMC CDQ2B16-10DZ
Request a Quote
Email Supplier
Description
SMC CDQ2B16-10DZ
Request a Quote
Email Supplier
Suppliers
Pneumatic Piston Rod Cylinders
7213590
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
7213590 |
|
Product Name
|
Pneumatic Piston Rod Cylinders |
|
Stroke
|
0.3937 inch (10 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
7.87 inch (200 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.9843 inch (25 mm)
View Details
Stroke
0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
Stroke
3.15 inch (80 mm)
Rated Load/Force
169 lbs (76.87 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details