SMC Corporation of America Pneumatic Cylinder CDM2D32-50-B54LS

Description
DISCONTINUED BY MANUFACTURER, AIR CYLINDER, STANDARD TYPE, SINGLE ACTING/SPRING RETURN/EXT, W/AUTO SWITCH (BUILT-IN-MAGNET), 1 PC. REED SWITCH/GROMMET ENTRY/2-WIRE 12/24 VDC, 3 M CABLE LENGTH, DOUBLE CLEVIS STYLE MOUNT, 32 MM BORE, 50 MM STROKE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AIR CYLINDER, STANDARD TYPE, SINGLE ACTING/SPRING RETURN/EXT, W/AUTO SWITCH (BUILT-IN-MAGNET), 1 PC. REED SWITCH/GROMMET ENTRY/2-WIRE 12/24 VDC, 3 M CABLE LENGTH, DOUBLE CLEVIS STYLE MOUNT, 32 MM BORE, 50 MM STROKE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder - 1531110 - Radwell International
Willingboro, NJ, United States
Pneumatic Cylinder
1531110
Pneumatic Cylinder 1531110
DISCONTINUED BY MANUFACTURER, AIR CYLINDER, STANDARD TYPE, SINGLE ACTING/SPRING RETURN/EXT, W/AUTO SWITCH (BUILT-IN-MAGNET), 1 PC. REED SWITCH/GROMMET ENTRY/2-WIRE 12/24 VDC, 3 M CABLE LENGTH, DOUBLE CLEVIS STYLE MOUNT, 32 MM BORE, 50 MM STROKE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AIR CYLINDER, STANDARD TYPE, SINGLE ACTING/SPRING RETURN/EXT, W/AUTO SWITCH (BUILT-IN-MAGNET), 1 PC. REED SWITCH/GROMMET ENTRY/2-WIRE 12/24 VDC, 3 M CABLE LENGTH, DOUBLE CLEVIS STYLE MOUNT, 32 MM BORE, 50 MM STROKE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Cylinders
Product Number 1531110
Product Name Pneumatic Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Compact air cylinder - ADN-100-40-A-PPS-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 1059 lbs (480 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES J - STAINLESS STEEL ROUND AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.3937 to 19.69 inch (10 to 500 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 to 2.48 inch (32 to 63 mm)
View Details